TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 6437288-5

Description
Win Source Part Number: 1039661-6437288-5 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Superseal Number of Positions: 60 Features: Mounting Flange, Sealed Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Locking Ramp Package: Tube Contact Material: Brass Voltage Rating: 250V Applications: Automotive Standard Package: 320 Insulation Material: Polyester Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish - Post: Tin Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.157" (4.00mm) Insulation Height: 1.079" (27.40mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): DD50P0L2; 6437288-3; 71661-2068; 1734100-6; 36638-0002; 1734099-5; TSW-120-07-S-T643728 8-5.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -6437288-5-CSI,-6437 288-5-SI Base Product Number: 6437288
Request a Quote Datasheet
Description
Win Source Part Number: 1039661-6437288-5 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Superseal Number of Positions: 60 Features: Mounting Flange, Sealed Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Locking Ramp Package: Tube Contact Material: Brass Voltage Rating: 250V Applications: Automotive Standard Package: 320 Insulation Material: Polyester Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish - Post: Tin Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.157" (4.00mm) Insulation Height: 1.079" (27.40mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): DD50P0L2; 6437288-3; 71661-2068; 1734100-6; 36638-0002; 1734099-5; TSW-120-07-S-T643728 8-5.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -6437288-5-CSI,-6437 288-5-SI Base Product Number: 6437288
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1039661-6437288-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1039661-6437288-5
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1039661-6437288-5
Win Source Part Number: 1039661-6437288-5 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Superseal Number of Positions: 60 Features: Mounting Flange, Sealed Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Locking Ramp Package: Tube Contact Material: Brass Voltage Rating: 250V Applications: Automotive Standard Package: 320 Insulation Material: Polyester Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish - Post: Tin Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.157" (4.00mm) Insulation Height: 1.079" (27.40mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): DD50P0L2; 6437288-3; 71661-2068; 1734100-6; 36638-0002; 1734099-5; TSW-120-07-S-T643728 8-5.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -6437288-5-CSI,-6437 288-5-SI Base Product Number: 6437288

Win Source Part Number: 1039661-6437288-5
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Superseal
Number of Positions: 60
Features: Mounting Flange, Sealed
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Fastening Type: Locking Ramp
Package: Tube
Contact Material: Brass
Voltage Rating: 250V
Applications: Automotive
Standard Package: 320
Insulation Material: Polyester
Style: Board to Cable/Wire
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Gold
Contact Finish - Post: Tin
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.157" (4.00mm)
Insulation Height: 1.079" (27.40mm)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): DD50P0L2; 6437288-3; 71661-2068; 1734100-6; 36638-0002; 1734099-5; TSW-120-07-S-T6437288-5.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -6437288-5-CSI,-6437288-5-SI
Base Product Number: 6437288

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1039661-6437288-5
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole, Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Kit - 70182106 - Allied Electronics, Inc.
Keystone Electronics Corp.
View Details
DIL Sockets - 1831564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details