TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 6437288-2

Description
Win Source Part Number: 1021257-6437288-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Superseal Number of Positions: 34 Features: Mounting Flange, Sealed Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Locking Ramp Package: Tube Contact Material: Brass Voltage Rating: 250V Applications: Automotive Standard Package: 14 Insulation Material: Polyester Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish - Post: Tin Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.157" (4.00mm) Insulation Height: 1.079" (27.40mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A142477,-6437288-2-L SI,6437288-2-ND,-643 7288-2-CSI,2266-6437 288-2 Base Product Number: 6437288
Request a Quote Datasheet
Description
Win Source Part Number: 1021257-6437288-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Superseal Number of Positions: 34 Features: Mounting Flange, Sealed Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Locking Ramp Package: Tube Contact Material: Brass Voltage Rating: 250V Applications: Automotive Standard Package: 14 Insulation Material: Polyester Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish - Post: Tin Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.157" (4.00mm) Insulation Height: 1.079" (27.40mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A142477,-6437288-2-L SI,6437288-2-ND,-643 7288-2-CSI,2266-6437 288-2 Base Product Number: 6437288
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1021257-6437288-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1021257-6437288-2
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1021257-6437288-2
Win Source Part Number: 1021257-6437288-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Superseal Number of Positions: 34 Features: Mounting Flange, Sealed Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Locking Ramp Package: Tube Contact Material: Brass Voltage Rating: 250V Applications: Automotive Standard Package: 14 Insulation Material: Polyester Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish - Post: Tin Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.157" (4.00mm) Insulation Height: 1.079" (27.40mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A142477,-6437288-2-L SI,6437288-2-ND,-643 7288-2-CSI,2266-6437 288-2 Base Product Number: 6437288

Win Source Part Number: 1021257-6437288-2
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Superseal
Number of Positions: 34
Features: Mounting Flange, Sealed
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Fastening Type: Locking Ramp
Package: Tube
Contact Material: Brass
Voltage Rating: 250V
Applications: Automotive
Standard Package: 14
Insulation Material: Polyester
Style: Board to Cable/Wire
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Gold
Contact Finish - Post: Tin
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.157" (4.00mm)
Insulation Height: 1.079" (27.40mm)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A142477,-6437288-2-LSI,6437288-2-ND,-6437288-2-CSI,2266-6437288-2
Base Product Number: 6437288

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1021257-6437288-2
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole, Right Angle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 SMT - 10152217-0301J11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
17+17 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-2243496F5 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Single Turret Terminal .078
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details