TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 6437288-1

Description
Win Source Part Number: 1187985-6437288-1 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Superseal Number of Positions: 34 Features: Mounting Flange, Sealed Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Locking Ramp Package: Tube Contact Material: Brass Voltage Rating: 250V Applications: Automotive Standard Package: 14 Insulation Material: Polyester Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish - Post: Tin Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.157" (4.00mm) Insulation Height: 1.079" (27.40mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 6437288-1.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 6437288-1-ND,A124384 ,-6437288-1-LSI,-643 7288-1-CSI,-6437288- 1-SI Base Product Number: 6437288
Request a Quote Datasheet
Description
Win Source Part Number: 1187985-6437288-1 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Superseal Number of Positions: 34 Features: Mounting Flange, Sealed Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Locking Ramp Package: Tube Contact Material: Brass Voltage Rating: 250V Applications: Automotive Standard Package: 14 Insulation Material: Polyester Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish - Post: Tin Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.157" (4.00mm) Insulation Height: 1.079" (27.40mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 6437288-1.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 6437288-1-ND,A124384 ,-6437288-1-LSI,-643 7288-1-CSI,-6437288- 1-SI Base Product Number: 6437288
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1187985-6437288-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1187985-6437288-1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1187985-6437288-1
Win Source Part Number: 1187985-6437288-1 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Superseal Number of Positions: 34 Features: Mounting Flange, Sealed Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Locking Ramp Package: Tube Contact Material: Brass Voltage Rating: 250V Applications: Automotive Standard Package: 14 Insulation Material: Polyester Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish - Post: Tin Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.157" (4.00mm) Insulation Height: 1.079" (27.40mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 6437288-1.; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 6437288-1-ND,A124384 ,-6437288-1-LSI,-643 7288-1-CSI,-6437288- 1-SI Base Product Number: 6437288

Win Source Part Number: 1187985-6437288-1
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Superseal
Number of Positions: 34
Features: Mounting Flange, Sealed
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Fastening Type: Locking Ramp
Package: Tube
Contact Material: Brass
Voltage Rating: 250V
Applications: Automotive
Standard Package: 14
Insulation Material: Polyester
Style: Board to Cable/Wire
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Gold
Contact Finish - Post: Tin
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.157" (4.00mm)
Insulation Height: 1.079" (27.40mm)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): 6437288-1.;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 6437288-1-ND,A124384,-6437288-1-LSI,-6437288-1-CSI,-6437288-1-SI
Base Product Number: 6437288

Buy Now Datasheet
Headers, Male Pins - 6437288-1 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
6437288-1
Headers, Male Pins 6437288-1
CONN HEADER R/A 34POS 3MM

CONN HEADER R/A 34POS 3MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1187985-6437288-1 6437288-1
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers PCB Receptacles; Receptacle
Socket Type Receptacle
Mounting Through-Hole; Through Hole, Right Angle Through-Hole; Solder; Through Hole, Right Angle
Voltage Rating 250 volts 250 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

For .032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
DIL Sockets - 1613509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details