TE Connectivity Rectangular Power Connectors 643428-1

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 643428-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
643428-1
Rectangular Power Connectors 643428-1
Configuration Features Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 3 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 12 Contact Layout : Matrix Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without PCB Contact Termination Area Plating Material : Pre-Tin Dimensions Connector Height (MM) : 13.97 PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Product Length (MM) : 26.67 Product Width (MM) : 20.32 Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Color : White Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Positive Lock PCB Mount Alignment : With PCB Mount Alignment Type : Standard Polarized Tail PCB Mount Retention : Without Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Rectangular Power Connector Type : Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.81 MM  [.149 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 12
  • Number of Power Positions : 12
  • Number of Rows : 3
  • Number of Signal Positions : 0
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 12
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Multiple Contact Types : Without
  • PCB Contact Termination Area Plating Material : Pre-Tin

Dimensions


  • Connector Height (MM) : 13.97
  • PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ]
  • Product Length (MM) : 26.67
  • Product Width (MM) : 20.32
  • Row-to-Row Spacing : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Color : White
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : UL, VDE, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Positive Lock
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Standard Polarized Tail
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Rectangular Power Connector Type : Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.81 MM  [.149 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Supplier's Site
Connectors Power - 643428-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
643428-1
Connectors Power 643428-1
12P UMNL HDR ASSY POL 94VO

12P UMNL HDR ASSY POL 94VO

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number 643428-1 643428-1
Product Name Rectangular Power Connectors Connectors Power
Device Type Receptacle
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Solder
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 120953-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
2 suppliers
Rectangular Power Connectors - 1-172233-9 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Rectangular Power Connectors - 1-480387-0 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
Rectangular Power Connectors - 1-178489-1 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Solder
View Details
2 suppliers