Connector Systems:Wire-to-Boar
d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Universal MATE-N-LOK Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Universal MATE-N-LOK Series; Connector Shroud:Shrouded RoHS Compliant: Yes