8 Pos 6.35mm Pitch Wire-to-Board Header, 19A, 600V, Solder, Thru-Hole Product overview: 643410-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-643410-1 can be used for catalog matching and distributor lookup.
08P UMNL PIN HDR ASSY POL 94VO
"Connector Header Through Hole 8 position 0.250"" (6.35mm)"
PLUG & SOCKET CONNECTOR, PLUG, 8 POSITION, 6.35MM; Connector Systems:Wire-to-Boar
CONN HEADER 8POS VERT .250 TIN
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-643410-1 | 643410-1 | A25295-ND | 66F3010 | 792-643410-1 |
| Product Name | 19A 600V Electronic Connector | Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers | Headers, Male Pins | Plug & Socket Connector, Plug, 8 Position, 6.35Mm; Connector Systems Amp - Te Connectivity | CONN HEADER 8POS VERT .250 TIN |
| Termination | Solder | Through Hole Straight | Solder | ||
| Voltage Rating | 600 volts | 600 volts | 600 volts | ||
| Current Rating | 19.0 amps | 12.0 amps | 12.0 amps | ||
| Connector Type | Header Connector; Header | Wire to Board Connector |