"Connector Header Through Hole 6 position 0.250"" (6.35mm)"
CONN HEADER VERT 6POS 6.35MM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 643408-3-ND | 643408-3 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 600 volts | 600 volts |
| Current Rating | 12.0 amps | 12.0 amps |