TE Connectivity No. Of Contacts Amp - Te Connectivity 643408-1.

Description
No. of Contacts:6Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:6.35mm; Gender:Header; Contact Gender:Pin; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
No. of Contacts:6Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:6.35mm; Gender:Header; Contact Gender:Pin; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 29AC0767 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
29AC0767
No. Of Contacts Amp - Te Connectivity 29AC0767
No. of Contacts:6Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:6.35mm; Gender:Header; Contact Gender:Pin; Contact Material:Phosphor Bronze RoHS Compliant: Yes

No. of Contacts:6Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:6.35mm; Gender:Header; Contact Gender:Pin; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0767
Product Name No. Of Contacts Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details