6 Pos 6.35mm Pitch Wire-to-Board Header, 19A, 600V, Solder, Thru-Hole Product overview: 643408-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-643408-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 6 position 0.250"" (6.35mm)"
PLUG & SOCKET CONNECTOR, PLUG, 6 POSITION, 6.35MM; No. of Contacts:6Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:6.35mm; Colour:WhiteRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-643408-1 | A25293-ND | 643408-1 | 90F4345 |
| Product Name | 19A 600V Electronic Connector | Headers, Male Pins | Connectors | Plug & Socket Connector, Plug, 6 Position, 6.35Mm; No. Of Contacts Amp - Te Connectivity |
| Gender | Male / Plug | |||
| Termination | Solder | Through Hole Straight | ||
| Voltage Rating | 600 volts | 600 volts | ||
| Current Rating | 19.0 amps | 12.0 amps |