"Connector Header Through Hole 5 position 0.250"" (6.35mm)"
CONN, HEADER, 5POS, 1ROW, 6.35MM; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A25233-ND | 18AH0415 |
| Product Name | Headers, Male Pins | Conn, Header, 5Pos, 1Row, 6.35Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Through Hole | |
| Voltage Rating | 600 volts |