TE Connectivity Connector, Housing, Rectnglr Pwr, Hcc Contact; Product Range Amp Te Connectivity 643267-1

Description
CONNECTOR, HOUSING, RECTNGLR PWR, HCC CONTACT; Product Range:HCC Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:350650, 350651 Series Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, RECTNGLR PWR, HCC CONTACT; Product Range:HCC Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:350650, 350651 Series Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Rectnglr Pwr, Hcc Contact; Product Range Amp Te Connectivity - 72W2652 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Rectnglr Pwr, Hcc Contact; Product Range Amp Te Connectivity
72W2652
Connector, Housing, Rectnglr Pwr, Hcc Contact; Product Range Amp Te Connectivity 72W2652
CONNECTOR, HOUSING, RECTNGLR PWR, HCC CONTACT; Product Range:HCC Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:-; For Use With:350650, 350651 Series Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

CONNECTOR, HOUSING, RECTNGLR PWR, HCC CONTACT; Product Range:HCC Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:-; For Use With:350650, 350651 Series Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72W2652
Product Name Connector, Housing, Rectnglr Pwr, Hcc Contact; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details