TE Connectivity Rectangular Wire & Cable Connectors & Housings 643267-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing : With Contact Type : Hermaphroditic Dimensions Connector Height : 34.04 MM  [1.34 INCH ] Connector Length : 40.64 MM  [1.6 INCH ] Connector Width : 28.96 MM  [1.14 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 13.97 MM  [.55 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing : With Contact Type : Hermaphroditic Dimensions Connector Height : 34.04 MM  [1.34 INCH ] Connector Length : 40.64 MM  [1.6 INCH ] Connector Width : 28.96 MM  [1.14 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 13.97 MM  [.55 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 643267-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
643267-1
Rectangular Wire & Cable Connectors & Housings 643267-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing : With Contact Type : Hermaphroditic Dimensions Connector Height : 34.04 MM  [1.34 INCH ] Connector Length : 40.64 MM  [1.6 INCH ] Connector Width : 28.96 MM  [1.14 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 13.97 MM  [.55 INCH ] Housing Material : Nylon GF Industry Standards Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Power Positions : 4
  • Number of Rows : 2
  • Number of Signal Positions : 0

Contact Features


  • Contact Current Rating (Max) (AMP) : 35
  • Contact Retention Within Housing : With
  • Contact Type : Hermaphroditic

Dimensions


  • Connector Height : 34.04 MM  [1.34 INCH ]
  • Connector Length : 40.64 MM  [1.6 INCH ]
  • Connector Width : 28.96 MM  [1.14 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 13.97 MM  [.55 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Singapore, Singapore
35A 125V Electronic Connector
340-643267-1
35A 125V Electronic Connector 340-643267-1
4 Pos Receptacle, 35A, 125V, Crimp, Nylon, Red Product overview: 643267-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 35A, 125V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-643267-1 can be used for catalog matching and distributor lookup.

4 Pos Receptacle, 35A, 125V, Crimp, Nylon, Red Product overview: 643267-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 35A, 125V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-643267-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - 643267-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
643267-1
Power Connectors 643267-1
HI-CURRENT CONNECTOR

HI-CURRENT CONNECTOR

Buy Now
Swedesboro, NJ, United States
Power Connectors
643267-1
Power Connectors 643267-1
HCCC COMPONENTS

HCCC COMPONENTS

Buy Now
Rectangular Connector Housings - A114187-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A114187-ND
Rectangular Connector Housings A114187-ND
4 Rectangular Connectors - Housings Receptacle Black or Red

4 Rectangular Connectors - Housings Receptacle Black or Red

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 643267-1 340-643267-1 643267-1 A114187-ND
Product Name Rectangular Wire & Cable Connectors & Housings 35A 125V Electronic Connector Power Connectors Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 103944-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Connector Contacts - A25943-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers