Power Connector, 8 Pos, 6.35mm, 19A, 600V, RA, Solder, Thru-Hole Product overview: 643237-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-643237-1 can be used for catalog matching and distributor lookup.
"8 Position Header Connector 0.250"" (6.35mm) Through Hole, Right Angle Tin"
CONN HDR 8POS 0.25 TIN PCB R/A
08P UMNL HDR ASSY R/A NATL ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-643237-1 | A114183-ND | 643237-1 | 16H2742 |
| Product Name | 19A 600V Electronic Connector | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 08P Umnl Hdr Assy R/a Natl Rohs Compliant Amp - Te Connectivity |
| Termination | Solder | Solder | ||
| Current Rating | 19.0 amps | |||
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector |