"5 Position Header Connector 0.250"" (6.35mm) Through Hole, Right Angle Tin"
5 Pos 12A RA Power Socket Connector, Tin, 600V, UL94 V-0 Product overview: 643232-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-643232-1 can be used for catalog matching and distributor lookup.
CONN HDR 5POS 0.25 TIN PCB R/A
CONNECTOR, PLUG, 5POS, 6.35MM, PCB; Product Range:Universal MATE-N-LOK Series; No. of Contacts:5Contacts; Gender:Plug; Pitch Spacing:6.35mm; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25218-ND | 316-643232-1 | 643232-1 | 18AH0414 |
| Product Name | Headers, Receptacles, Female Sockets | 12A 600V Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Plug, 5Pos, 6.35Mm, Pcb; Product Range Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | PCB Mount | |
| Number of Contacts | 5 # | |||
| Termination | Solder | Solder | Through Hole |