TE Connectivity 643230-1 PCB Socket
TE Connectivity 643230-1 PCB Socket
TE Connectivity 643230-1 PCB Socket
4P Power Connector, 19A, 600V, Receptacle, Right Angle, Wire-to-Board Product overview: 643230-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-643230-1 can be used for catalog matching and distributor lookup.
"4 Position Header Connector 0.250"" (6.35mm) Through Hole, Right Angle Tin"
Manufacturer: TE Connectivity
Win Source Part Number: 907689-643230-1
Series: Universal MATE-N-LOK
Features: 4 Position Header Connector 0.250" (6.35mm) Through Hole, Right Angle Tin
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 643230
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 140
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2266-643230-1, 6432301, A25216, 643230-1-ND, -643230-1-SI
PLUG & SOCKET CONNECTOR, SOCKET, 4 POSITION, 6.35MM; Connector Systems:Wire-to-Boar
04P UMNL HDR ASSY R/A 94VO ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6812357P | 6812357 | 316-643230-1 | A25216-ND | 907689-643230-1 | 90F3977 | 84AC3943 |
| Product Name | PCB Sockets | PCB Sockets | 19A 600V Electronic Connector | Headers, Receptacles, Female Sockets | Rectangular Connectors - 643230-1 | Plug & Socket Connector, Socket, 4 Position, 6.35Mm; Connector Systems Amp - Te Connectivity | 04P Umnl Hdr Assy R/a 94Vo Rohs Compliant Amp - Te Connectivity |
| Termination | Solder | Solder | Solder | ||||
| Geometry | Right Angle; Right angle | ||||||
| Mounting | Through hole | Through Hole, Right Angle | Through Hole, Right Angle | Through Hole Mount Right Angle | |||
| Voltage Rating | 600 volts | 600 volts |