"3 Position Header Connector 0.250"" (6.35mm) Through Hole, Right Angle Tin"
3 Pos 600V 19A RA Power Connector, Wire-to-Board, Tin Socket Product overview: 643228-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 19A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-643228-1 can be used for catalog matching and distributor lookup.
POWER CONN, HEADER, 3POS, 1ROW, 6.35MM; No. of Contacts:3Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Header; No. of Rows:1RowsRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25214-ND | 316-643228-1 | 90F3976 |
| Product Name | Headers, Receptacles, Female Sockets | 600V 19A Electronic Connector | Power Conn, Header, 3Pos, 1Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole, Right Angle | PCB Mount | |
| Number of Contacts | 3 # |