Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Style: C
Mounting Type: Fixed
Termination: Solder
Fastening Type: Spring Lock
Insulation Height: 0.030" (0.75mm)
Contact Length - Post: 0.102" (2.60mm)
"2 Position Header Connector 0.250"" (6.35mm) Through Hole, Right Angle Tin"
2 Pos Power Connector, 19A, 600V, 6.35mm Pitch, RA Solder TH Product overview: 643226-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-643226-1 can be used for catalog matching and distributor lookup.
CONN HDR 2POS 0.25 TIN PCB R/A
PLUG & SOCKET CONNECTOR, SOCKET, 2 POSITION, 6.35MM; No. of Contacts:2Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Receptacle RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25213-ND | 316-643226-1 | 643226-1 | 643226-1 | 66F3040 | |
| Product Name | Connectors,Interconnects | Headers, Receptacles, Female Sockets | 19A 600V Electronic Connector | Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Plug & Socket Connector, Socket, 2 Position, 6.35Mm; No. Of Contacts Amp - Te Connectivity |
| Termination | Solder | Solder | Solder | Through Hole | ||
| Mounting | Fixed | Through Hole, Right Angle | Through Hole, Right Angle | PCB Mount | ||
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||||
| Number of Contacts | 2 # |