TE Connectivity ™ PCB Headers & Receptacles 643226-1

Description
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 2 Number of Loaded Positions : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 12 Contact Layout : Inline Contact Mating Area Plating Material : Pre-Tin Contact Mating Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Contact Shape & Form : Round Contact Size : 2.95mm Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 1.79 MICM  [50 - 70 MICIN ] PCB Contact Termination Area Plating Material : Pre-Tin PCB Contact Termination Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Dimensions Connector Height : 9.14 MM  [.36 INCH ] Connector Length : 31.62 MM  [1.245 INCH ] Connector Width : 17.27 MM  [.68 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Mating Entry Location : Side Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Ears Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 280 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.06 MM  [.16 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 2 Number of Loaded Positions : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 12 Contact Layout : Inline Contact Mating Area Plating Material : Pre-Tin Contact Mating Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Contact Shape & Form : Round Contact Size : 2.95mm Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 1.79 MICM  [50 - 70 MICIN ] PCB Contact Termination Area Plating Material : Pre-Tin PCB Contact Termination Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Dimensions Connector Height : 9.14 MM  [.36 INCH ] Connector Length : 31.62 MM  [1.245 INCH ] Connector Width : 17.27 MM  [.68 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Mating Entry Location : Side Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Ears Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 280 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.06 MM  [.16 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 643226-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
643226-1
PCB Headers & Receptacles 643226-1
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 2 Number of Loaded Positions : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 12 Contact Layout : Inline Contact Mating Area Plating Material : Pre-Tin Contact Mating Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Contact Shape & Form : Round Contact Size : 2.95mm Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 1.79 MICM  [50 - 70 MICIN ] PCB Contact Termination Area Plating Material : Pre-Tin PCB Contact Termination Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Dimensions Connector Height : 9.14 MM  [.36 INCH ] Connector Length : 31.62 MM  [1.245 INCH ] Connector Width : 17.27 MM  [.68 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Mating Entry Location : Side Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Ears Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 280 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.06 MM  [.16 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Columns : 2
  • Number of Loaded Positions : 2
  • Number of Positions : 2
  • Number of Power Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 12
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Pre-Tin
  • Contact Mating Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ]
  • Contact Shape & Form : Round
  • Contact Size : 2.95mm
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 - 1.79 MICM  [50 - 70 MICIN ]
  • PCB Contact Termination Area Plating Material : Pre-Tin
  • PCB Contact Termination Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ]

Dimensions


  • Connector Height : 9.14 MM  [.36 INCH ]
  • Connector Length : 31.62 MM  [1.245 INCH ]
  • Connector Width : 17.27 MM  [.68 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon
  • Mating Entry Location : Side

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA, VDE
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Tab
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Ears
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 280

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4.06 MM  [.16 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 643226-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
643226-1
Headers & Wire Housings 643226-1
02P UMNL HDR ASSY R/A 94VO

02P UMNL HDR ASSY R/A 94VO

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
643226-1
Headers & Wire Housings 643226-1
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Pin & Socket Connectors - 643226-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pin & Socket Connectors
643226-1
Pin & Socket Connectors 643226-1
Pin & Socket Connectors 2P R/A HDR ASSY

Pin & Socket Connectors 2P R/A HDR ASSY

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 643226-1 - ODG (Origin Data Global)
Shenzhen, China
Headers, Receptacles, Female Sockets
643226-1
Headers, Receptacles, Female Sockets 643226-1
CONN HDR 2POS 0.25 TIN PCB R/A

CONN HDR 2POS 0.25 TIN PCB R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 643226-1 643226-1 643226-1 643226-1
Product Name PCB Headers & Receptacles Headers & Wire Housings Pin & Socket Connectors Headers, Receptacles, Female Sockets
Mounting Through-Hole; Board Mount Through-Hole; Solder; Through Hole, Right Angle
Voltage Rating 600 volts 600 volts
Current Rating 12 amps 19 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Contact Plating Pre-Tin Pre-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Wtb Housing, Header, 2Pos, 2Row; Product Range Amphenol Communications Solutions - 29AH2940 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Crimp
View Details
Headers & Wire Housings - 102188-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details