TE Connectivity Connectors 643077-6

Description
06P MTA100 MOLDED COVER F/T
Request a Quote Datasheet
Description
06P MTA100 MOLDED COVER F/T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 643077-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
643077-6
Connectors 643077-6
06P MTA100 MOLDED COVER F/T

06P MTA100 MOLDED COVER F/T

Buy Now
Connectors, Interconnects - Rectangular Connectors - Accessories - 1203772-643077-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
1203772-643077-6
Connectors, Interconnects - Rectangular Connectors - Accessories 1203772-643077-6
Win Source Part Number: 1203772-643077-6 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: MTA-100 Number of Positions: 6 Features: Feed Through Package: Bulk Accessory Type: Cap (Cover), Strain Relief For Use With/Related Products: MTA-100 Series Standard Package: 500 Alternative Parts (Cross-Reference): 643077-6 .; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: -643077-6-SI,2266-64 3077-6,6430776,A1927 4 Base Product Number: 643077

Win Source Part Number: 1203772-643077-6
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: MTA-100
Number of Positions: 6
Features: Feed Through
Package: Bulk
Accessory Type: Cap (Cover), Strain Relief
For Use With/Related Products: MTA-100 Series
Standard Package: 500
Alternative Parts (Cross-Reference): 643077-6 .;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -643077-6-SI,2266-643077-6,6430776,A19274
Base Product Number: 643077

Buy Now Datasheet
Rectangular Connector Accessories - A19274-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A19274-ND
Rectangular Connector Accessories A19274-ND
Connector Cap (Cover), Strain Relief For MTA-100 Series

Connector Cap (Cover), Strain Relief For MTA-100 Series

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 643077-6 1203772-643077-6 A19274-ND
Product Name Connectors Connectors, Interconnects - Rectangular Connectors - Accessories Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
ix Industrial IO Plug - NDHN6H7 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers