TE Connectivity Rectangular Connector Accessories 643075-4

Description
Connector Cap (Cover), Strain Relief For MTA-100 Series
Request a Quote Datasheet
Description
Connector Cap (Cover), Strain Relief For MTA-100 Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Accessories - A19232-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A19232-ND
Rectangular Connector Accessories A19232-ND
Connector Cap (Cover), Strain Relief For MTA-100 Series

Connector Cap (Cover), Strain Relief For MTA-100 Series

Buy Now Datasheet
PCB Connector Accessories - 1641008 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
1641008
PCB Connector Accessories 1641008
4w IDC closed end strain relief cover

4w IDC closed end strain relief cover

Supplier's Site
PCB Connector Accessories - 6827117 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
6827117
PCB Connector Accessories 6827117
4w IDC closed end strain relief cover

4w IDC closed end strain relief cover

Supplier's Site
PCB Connector Accessories - 6827117P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
6827117P
PCB Connector Accessories 6827117P
4w IDC closed end strain relief cover

4w IDC closed end strain relief cover

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Accessories - 994390-643075-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
994390-643075-4
Connectors, Interconnects - Rectangular Connectors - Accessories 994390-643075-4
Win Source Part Number: 994390-643075-4 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: MTA-100 Number of Positions: 4 Features: Closed End Package: Bulk Accessory Type: Cap (Cover), Strain Relief For Use With/Related Products: MTA-100 Series Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: A19232,-643075-4-SI, 2266-643075-4,643075 4 Base Product Number: 643075

Win Source Part Number: 994390-643075-4
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: MTA-100
Number of Positions: 4
Features: Closed End
Package: Bulk
Accessory Type: Cap (Cover), Strain Relief
For Use With/Related Products: MTA-100 Series
Standard Package: 500
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: A19232,-643075-4-SI,2266-643075-4,6430754
Base Product Number: 643075

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A19232-ND 1641008 994390-643075-4
Product Name Rectangular Connector Accessories PCB Connector Accessories Connectors, Interconnects - Rectangular Connectors - Accessories
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Type Bulkhead Jack - 190422(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
RF Connectors - 029971-000 - TE Connectivity
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Solder
View Details
Cable Connectors - NCS-FB-086-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details