Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Preliminary
Accessory Type: Lockwasher
For Use With/Related Products: 1/4 - 40 Bushing
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 400mA D2PAK-7
3w IDC closed end strain relief cover
3w IDC closed end strain relief cover
3w IDC closed end strain relief cover
| Heilind Electronics, Inc. | Win Source Electronics | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 643075-3 | 6827113 | A19231-ND | |
| Product Name | Connectors | Connectors,Interconnects | PCB Connector Accessories | Rectangular Connector Accessories |
| Connector Type | Rectangular Connectors, Heavy Duty |