TE Connectivity Rectangular Connector Accessories 643075-2

Description
Connector Cap (Cover), Strain Relief For MTA-100 Series
Request a Quote Datasheet
Description
Connector Cap (Cover), Strain Relief For MTA-100 Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Accessories - A19230-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A19230-ND
Rectangular Connector Accessories A19230-ND
Connector Cap (Cover), Strain Relief For MTA-100 Series

Connector Cap (Cover), Strain Relief For MTA-100 Series

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Accessory Type: Lockwasher Number of Positions: 5 For Use With/Related Products: 1/4 - 40 Bushing Features: 620 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Accessory Type: Lockwasher
Number of Positions: 5
For Use With/Related Products: 1/4 - 40 Bushing
Features: 620 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
PCB Connector Accessories - 1647524 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
1647524
PCB Connector Accessories 1647524
2w IDC closed end strain relief cover

2w IDC closed end strain relief cover

Supplier's Site
PCB Connector Accessories - 6827110 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
6827110
PCB Connector Accessories 6827110
2w IDC closed end strain relief cover

2w IDC closed end strain relief cover

Supplier's Site
PCB Connector Accessories - 6827110P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
6827110P
PCB Connector Accessories 6827110P
2w IDC closed end strain relief cover

2w IDC closed end strain relief cover

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A19230-ND 1647524
Product Name Rectangular Connector Accessories Connectors,Interconnects PCB Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Plug - NEFC-S1G25-C2W25-S6 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Ribbon Cable Connectors - 103310-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers