TE Connectivity Connectors, Interconnects - Rectangular Connectors - Accessories 643071-3

Description
Win Source Part Number: 1108413-643071-3 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: MTA-156 Number of Positions: 3 Features: Feed Through Package: Bulk Accessory Type: Cap (Cover), Strain Relief For Use With/Related Products: MTA-156 Series Standard Package: 500 Alternative Parts (Cross-Reference): 643071-3 .; 643071-3.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: -643071-3-SI,2266-64 3071-3,6430713,A1978 1 Base Product Number: 643071
Request a Quote Datasheet
Description
Win Source Part Number: 1108413-643071-3 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: MTA-156 Number of Positions: 3 Features: Feed Through Package: Bulk Accessory Type: Cap (Cover), Strain Relief For Use With/Related Products: MTA-156 Series Standard Package: 500 Alternative Parts (Cross-Reference): 643071-3 .; 643071-3.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: -643071-3-SI,2266-64 3071-3,6430713,A1978 1 Base Product Number: 643071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Accessories - 1108413-643071-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
1108413-643071-3
Connectors, Interconnects - Rectangular Connectors - Accessories 1108413-643071-3
Win Source Part Number: 1108413-643071-3 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: MTA-156 Number of Positions: 3 Features: Feed Through Package: Bulk Accessory Type: Cap (Cover), Strain Relief For Use With/Related Products: MTA-156 Series Standard Package: 500 Alternative Parts (Cross-Reference): 643071-3 .; 643071-3.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: -643071-3-SI,2266-64 3071-3,6430713,A1978 1 Base Product Number: 643071

Win Source Part Number: 1108413-643071-3
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: MTA-156
Number of Positions: 3
Features: Feed Through
Package: Bulk
Accessory Type: Cap (Cover), Strain Relief
For Use With/Related Products: MTA-156 Series
Standard Package: 500
Alternative Parts (Cross-Reference): 643071-3 .; 643071-3.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -643071-3-SI,2266-643071-3,6430713,A19781
Base Product Number: 643071

Buy Now Datasheet
Connectors - 643071-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
643071-3
Connectors 643071-3
03P MTA156 FD-THRU COVER

03P MTA156 FD-THRU COVER

Buy Now
Rectangular Connector Accessories - A19781-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A19781-ND
Rectangular Connector Accessories A19781-ND
Connector Cap (Cover), Strain Relief For MTA-156 Series

Connector Cap (Cover), Strain Relief For MTA-156 Series

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1108413-643071-3 643071-3 A19781-ND
Product Name Connectors, Interconnects - Rectangular Connectors - Accessories Connectors Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details