TE Connectivity Connectors 643071-2

Description
02P MTA156 FD-THRU COVER
Request a Quote Datasheet
Description
02P MTA156 FD-THRU COVER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 643071-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
643071-2
Connectors 643071-2
02P MTA156 FD-THRU COVER

02P MTA156 FD-THRU COVER

Buy Now
Connectors, Interconnects - Rectangular Connectors - Accessories - 960144-643071-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
960144-643071-2
Connectors, Interconnects - Rectangular Connectors - Accessories 960144-643071-2
Win Source Part Number: 960144-643071-2 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: MTA-156 Number of Positions: 2 Features: Feed Through Package: Bulk Accessory Type: Cap (Cover), Strain Relief For Use With/Related Products: MTA-156 Series Standard Package: 500 Alternative Parts (Cross-Reference): 647676-2; 1744057-2; 1744429-2; 26-60-6021; 09-65-2028; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: -643071-2-LSI,2266-6 43071-2,6430712,A197 80,-643071-2-SI Base Product Number: 643071

Win Source Part Number: 960144-643071-2
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: MTA-156
Number of Positions: 2
Features: Feed Through
Package: Bulk
Accessory Type: Cap (Cover), Strain Relief
For Use With/Related Products: MTA-156 Series
Standard Package: 500
Alternative Parts (Cross-Reference): 647676-2; 1744057-2; 1744429-2; 26-60-6021; 09-65-2028;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -643071-2-LSI,2266-643071-2,6430712,A19780,-643071-2-SI
Base Product Number: 643071

Buy Now Datasheet
Rectangular Connector Accessories - A19780-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A19780-ND
Rectangular Connector Accessories A19780-ND
Connector Cap (Cover), Strain Relief For MTA-156 Series

Connector Cap (Cover), Strain Relief For MTA-156 Series

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 643071-2 960144-643071-2 A19780-ND
Product Name Connectors Connectors, Interconnects - Rectangular Connectors - Accessories Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details