TE Connectivity Rectangular Connector Accessories 643067-8

Description
Connector Cap (Cover), Strain Relief For MTA-156 Series
Request a Quote Datasheet
Description
Connector Cap (Cover), Strain Relief For MTA-156 Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Accessories - A19746-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A19746-ND
Rectangular Connector Accessories A19746-ND
Connector Cap (Cover), Strain Relief For MTA-156 Series

Connector Cap (Cover), Strain Relief For MTA-156 Series

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Accessories - 1229815-643067-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
1229815-643067-8
Connectors, Interconnects - Rectangular Connectors - Accessories 1229815-643067-8
Win Source Part Number: 1229815-643067-8 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: MTA-156 Number of Positions: 8 Features: Closed End Package: Bulk Accessory Type: Cap (Cover), Strain Relief For Use With/Related Products: MTA-156 Series Standard Package: 250 Alternative Parts (Cross-Reference): 643067-8.; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-643067-8,-64306 7-8-SI,A19746,643067 8 Base Product Number: 643067

Win Source Part Number: 1229815-643067-8
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: MTA-156
Number of Positions: 8
Features: Closed End
Package: Bulk
Accessory Type: Cap (Cover), Strain Relief
For Use With/Related Products: MTA-156 Series
Standard Package: 250
Alternative Parts (Cross-Reference): 643067-8.;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-643067-8,-643067-8-SI,A19746,6430678
Base Product Number: 643067

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number A19746-ND 1229815-643067-8
Product Name Rectangular Connector Accessories Connectors, Interconnects - Rectangular Connectors - Accessories
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Shunts, Jumpers - 36-1460B-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details