Win Source Part Number: 1016130-643067-6
Category: Connectors, Interconnects>Rectan
Series: MTA-156
Number of Positions: 6
Features: Closed End
Package: Bulk
Accessory Type: Cap (Cover), Strain Relief
For Use With/Related Products: MTA-156 Series
Standard Package: 500
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: A19744,2266-643067-6
Base Product Number: 643067
Connector Cap (Cover), Strain Relief For MTA-156 Series
| Win Source Electronics | DigiKey | Heilind Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1016130-643067-6 | A19744-ND | 643067-6 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Accessories | Rectangular Connector Accessories | Connectors |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |