Connector Cap (Cover), Strain Relief For MTA-156 Series
Win Source Part Number: 1165686-643067-4
Category: Connectors, Interconnects>Rectan
Series: MTA-156
Number of Positions: 4
Features: Closed End
Package: Bulk
Accessory Type: Cap (Cover), Strain Relief
For Use With/Related Products: MTA-156 Series
Standard Package: 250
Alternative Parts (Cross-Reference): 643067-4.; 643067-4..;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -643067-4-CSI,A19742
Base Product Number: 643067
4w closed end strain relief cover
4w closed end strain relief cover
4w closed end strain relief cover
| DigiKey | Win Source Electronics | RS Components, Ltd. | Heilind Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A19742-ND | 1165686-643067-4 | 6827224 | 643067-4 |
| Product Name | Rectangular Connector Accessories | Connectors, Interconnects - Rectangular Connectors - Accessories | PCB Connector Accessories | Connectors |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |