TE Connectivity Connectors 643067-2

Description
02P MTA156 MOLDED COVER
Request a Quote Datasheet
Description
02P MTA156 MOLDED COVER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 643067-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
643067-2
Connectors 643067-2
02P MTA156 MOLDED COVER

02P MTA156 MOLDED COVER

Buy Now
Connectors, Interconnects - Rectangular Connectors - Accessories - 1010212-643067-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
1010212-643067-2
Connectors, Interconnects - Rectangular Connectors - Accessories 1010212-643067-2
Win Source Part Number: 1010212-643067-2 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: MTA-156 Number of Positions: 2 Features: Closed End Package: Bulk Accessory Type: Cap (Cover), Strain Relief For Use With/Related Products: MTA-156 Series Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: A19740,6430672,-6430 67-2-CSI,2266-643067 -2,-643067-2-SI Base Product Number: 643067

Win Source Part Number: 1010212-643067-2
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: MTA-156
Number of Positions: 2
Features: Closed End
Package: Bulk
Accessory Type: Cap (Cover), Strain Relief
For Use With/Related Products: MTA-156 Series
Standard Package: 500
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: A19740,6430672,-643067-2-CSI,2266-643067-2,-643067-2-SI
Base Product Number: 643067

Buy Now Datasheet
Rectangular Connector Accessories - A19740-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A19740-ND
Rectangular Connector Accessories A19740-ND
Connector Cap (Cover), Strain Relief For MTA-156 Series

Connector Cap (Cover), Strain Relief For MTA-156 Series

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 643067-2 1010212-643067-2 A19740-ND
Product Name Connectors Connectors, Interconnects - Rectangular Connectors - Accessories Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data