TE Connectivity Power Cable Breakouts 642845-000

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Configuration Features Number of Branches : 2 Dimensions Body Length : 20 MM  [.79 INCH ] Compatible Cable Diameter - Body (Max) : 25 MM  [1 INCH ] Compatible Cable Diameter - Body (Min) : 9 MM  [.35 INCH ] Compatible Cable Diameter - Leg (Max) : 14 MM  [.55 INCH ] Compatible Cable Diameter - Leg (Min) : 4 MM  [.15 INCH ] Expanded Inside Diameter (Min) (Body) : 28 MM  [1.1 INCH ] Expanded Inside Diameter (Min) (Leg) : 15 MM  [.59 INCH ] Leg Length : 25 MM  [.98 INCH ] Overall Product Length : 90 MM  [3.54 INCH ] Recovered Inside Diameter (Max) (Body) : 9.2 MM  [.36 INCH ] Recovered Inside Diameter (Max) (Leg) : 4.1 MM  [.16 INCH ] Recovered Wall Thickness (Max) (Body) : 3.2 MM  [.13 INCH ] Recovered Wall Thickness (Max) (Leg) : 1.6 MM  [.06 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Moisture, Rain, Salt Water, Contaminated Water, Weathering Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydrocarbons, Transformer Oil
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Configuration Features Number of Branches : 2 Dimensions Body Length : 20 MM  [.79 INCH ] Compatible Cable Diameter - Body (Max) : 25 MM  [1 INCH ] Compatible Cable Diameter - Body (Min) : 9 MM  [.35 INCH ] Compatible Cable Diameter - Leg (Max) : 14 MM  [.55 INCH ] Compatible Cable Diameter - Leg (Min) : 4 MM  [.15 INCH ] Expanded Inside Diameter (Min) (Body) : 28 MM  [1.1 INCH ] Expanded Inside Diameter (Min) (Leg) : 15 MM  [.59 INCH ] Leg Length : 25 MM  [.98 INCH ] Overall Product Length : 90 MM  [3.54 INCH ] Recovered Inside Diameter (Max) (Body) : 9.2 MM  [.36 INCH ] Recovered Inside Diameter (Max) (Leg) : 4.1 MM  [.16 INCH ] Recovered Wall Thickness (Max) (Body) : 3.2 MM  [.13 INCH ] Recovered Wall Thickness (Max) (Leg) : 1.6 MM  [.06 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Moisture, Rain, Salt Water, Contaminated Water, Weathering Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydrocarbons, Transformer Oil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - 642845-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
642845-000
Power Cable Breakouts 642845-000
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Configuration Features Number of Branches : 2 Dimensions Body Length : 20 MM  [.79 INCH ] Compatible Cable Diameter - Body (Max) : 25 MM  [1 INCH ] Compatible Cable Diameter - Body (Min) : 9 MM  [.35 INCH ] Compatible Cable Diameter - Leg (Max) : 14 MM  [.55 INCH ] Compatible Cable Diameter - Leg (Min) : 4 MM  [.15 INCH ] Expanded Inside Diameter (Min) (Body) : 28 MM  [1.1 INCH ] Expanded Inside Diameter (Min) (Leg) : 15 MM  [.59 INCH ] Leg Length : 25 MM  [.98 INCH ] Overall Product Length : 90 MM  [3.54 INCH ] Recovered Inside Diameter (Max) (Body) : 9.2 MM  [.36 INCH ] Recovered Inside Diameter (Max) (Leg) : 4.1 MM  [.16 INCH ] Recovered Wall Thickness (Max) (Body) : 3.2 MM  [.13 INCH ] Recovered Wall Thickness (Max) (Leg) : 1.6 MM  [.06 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Moisture, Rain, Salt Water, Contaminated Water, Weathering Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydrocarbons, Transformer Oil

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2:1

Configuration Features


  • Number of Branches : 2

Dimensions


  • Body Length : 20 MM  [.79 INCH ]
  • Compatible Cable Diameter - Body (Max) : 25 MM  [1 INCH ]
  • Compatible Cable Diameter - Body (Min) : 9 MM  [.35 INCH ]
  • Compatible Cable Diameter - Leg (Max) : 14 MM  [.55 INCH ]
  • Compatible Cable Diameter - Leg (Min) : 4 MM  [.15 INCH ]
  • Expanded Inside Diameter (Min) (Body) : 28 MM  [1.1 INCH ]
  • Expanded Inside Diameter (Min) (Leg) : 15 MM  [.59 INCH ]
  • Leg Length : 25 MM  [.98 INCH ]
  • Overall Product Length : 90 MM  [3.54 INCH ]
  • Recovered Inside Diameter (Max) (Body) : 9.2 MM  [.36 INCH ]
  • Recovered Inside Diameter (Max) (Leg) : 4.1 MM  [.16 INCH ]
  • Recovered Wall Thickness (Max) (Body) : 3.2 MM  [.13 INCH ]
  • Recovered Wall Thickness (Max) (Leg) : 1.6 MM  [.06 INCH ]
  • Wall Thickness : Thick/Heavy

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Resistance : Against Mechanical Impact
  • Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Quantity : 3

Product Availability


  • Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Planar, Spiral
  • Installation Technology : Heat Shrink
  • Wall Style (Excluding Adhesive) : Single

Usage Conditions


  • Environmental Resistance : Moisture, Rain, Salt Water, Contaminated Water, Weathering
  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Hydrocarbons, Transformer Oil
Buy Now Datasheet
Heat Shrink Tubing - 484-642845-000-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-642845-000-ND
Heat Shrink Tubing 484-642845-000-ND
CBR-2-1-A-(B3)

CBR-2-1-A-(B3)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number 642845-000 484-642845-000-ND
Product Name Power Cable Breakouts Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 091605-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0934446008 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene/Polyester
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 036057-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 013996-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers