TE Connectivity Heat Shrink Boots 642423-000

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : No Dimensions Cable Diameter Range : 23.4 - 63 MM  [.921 - 2.48 INCH ] Wire/Cable Outside Diameter : 1.34 in, 1.57 in, 43 mm, 46 mm, 26 mm, 1.8 in, 32 mm, 1.69 in, 1.81 in, 1.1 in, 40 mm, 1.18 in, 28 mm, 30 mm, 1 in, 36 mm, 1.26 in, 1.42 in, 34 mm, 1.02 in Industry Standards Approved Standards : MIS-34867, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, IEC 62329-3-102 Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /86 Precoat Adhesive Type : High Performance Pre-Coat Adhesive Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : No Dimensions Cable Diameter Range : 23.4 - 63 MM  [.921 - 2.48 INCH ] Wire/Cable Outside Diameter : 1.34 in, 1.57 in, 43 mm, 46 mm, 26 mm, 1.8 in, 32 mm, 1.69 in, 1.81 in, 1.1 in, 40 mm, 1.18 in, 28 mm, 30 mm, 1 in, 36 mm, 1.26 in, 1.42 in, 34 mm, 1.02 in Industry Standards Approved Standards : MIS-34867, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, IEC 62329-3-102 Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /86 Precoat Adhesive Type : High Performance Pre-Coat Adhesive Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 642423-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
642423-000
Heat Shrink Boots 642423-000
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : No Dimensions Cable Diameter Range : 23.4 - 63 MM  [.921 - 2.48 INCH ] Wire/Cable Outside Diameter : 1.34 in, 1.57 in, 43 mm, 46 mm, 26 mm, 1.8 in, 32 mm, 1.69 in, 1.81 in, 1.1 in, 40 mm, 1.18 in, 28 mm, 30 mm, 1 in, 36 mm, 1.26 in, 1.42 in, 34 mm, 1.02 in Industry Standards Approved Standards : MIS-34867, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, IEC 62329-3-102 Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /86 Precoat Adhesive Type : High Performance Pre-Coat Adhesive Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 25
  • Material : Fluid Resistant Modified Elastomer
  • Material Code : 25

Configuration Features


  • Lipped : No

Dimensions


  • Cable Diameter Range : 23.4 - 63 MM  [.921 - 2.48 INCH ]
  • Wire/Cable Outside Diameter : 1.34 in, 1.57 in, 43 mm, 46 mm, 26 mm, 1.8 in, 32 mm, 1.69 in, 1.81 in, 1.1 in, 40 mm, 1.18 in, 28 mm, 30 mm, 1 in, 36 mm, 1.26 in, 1.42 in, 34 mm, 1.02 in

Industry Standards


  • Approved Standards : MIS-34867, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, IEC 62329-3-102
  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Options : /86 Precoat
  • Adhesive Type : High Performance Pre-Coat Adhesive
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 222

Product Type Features


  • Molded Part Angle (DEG) : 90

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 642423-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 071275-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 037829-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 059945-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 0424744001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -70 to 105 C (-94 to 221 F)
View Details