TE Connectivity Power Cable Breakouts 642409-000

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 4 Dimensions Body Length : 90 MM  [3.54 INCH ] Compatible Cable Diameter - Body (Max) : 154 MM  [6.05 INCH ] Compatible Cable Diameter - Body (Min) : 60 MM  [2.35 INCH ] Compatible Cable Diameter - Leg (Max) : 38 MM  [1.5 INCH ] Compatible Cable Diameter - Leg (Min) : 23 MM  [.9 INCH ] Expanded Inside Diameter (Min) (Body) : 170 MM  [6.69 INCH ] Expanded Inside Diameter (Min) (Leg) : 50 MM  [1.97 INCH ] Leg Length : 65 MM  [2.56 INCH ] Overall Product Length : 255 MM  [10.04 INCH ] Recovered Inside Diameter (Max) (Body) : 60 MM  [2.36 INCH ] Recovered Inside Diameter (Max) (Leg) : 23 MM  [.91 INCH ] Recovered Wall Thickness (Max) (Body) : 4 MM  [.16 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.1 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Contaminated Water, Salt Water, Moisture, Weathering, Rain Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 4 Dimensions Body Length : 90 MM  [3.54 INCH ] Compatible Cable Diameter - Body (Max) : 154 MM  [6.05 INCH ] Compatible Cable Diameter - Body (Min) : 60 MM  [2.35 INCH ] Compatible Cable Diameter - Leg (Max) : 38 MM  [1.5 INCH ] Compatible Cable Diameter - Leg (Min) : 23 MM  [.9 INCH ] Expanded Inside Diameter (Min) (Body) : 170 MM  [6.69 INCH ] Expanded Inside Diameter (Min) (Leg) : 50 MM  [1.97 INCH ] Leg Length : 65 MM  [2.56 INCH ] Overall Product Length : 255 MM  [10.04 INCH ] Recovered Inside Diameter (Max) (Body) : 60 MM  [2.36 INCH ] Recovered Inside Diameter (Max) (Leg) : 23 MM  [.91 INCH ] Recovered Wall Thickness (Max) (Body) : 4 MM  [.16 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.1 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Contaminated Water, Salt Water, Moisture, Weathering, Rain Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - 642409-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
642409-000
Power Cable Breakouts 642409-000
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1 Configuration Features Number of Branches : 4 Dimensions Body Length : 90 MM  [3.54 INCH ] Compatible Cable Diameter - Body (Max) : 154 MM  [6.05 INCH ] Compatible Cable Diameter - Body (Min) : 60 MM  [2.35 INCH ] Compatible Cable Diameter - Leg (Max) : 38 MM  [1.5 INCH ] Compatible Cable Diameter - Leg (Min) : 23 MM  [.9 INCH ] Expanded Inside Diameter (Min) (Body) : 170 MM  [6.69 INCH ] Expanded Inside Diameter (Min) (Leg) : 50 MM  [1.97 INCH ] Leg Length : 65 MM  [2.56 INCH ] Overall Product Length : 255 MM  [10.04 INCH ] Recovered Inside Diameter (Max) (Body) : 60 MM  [2.36 INCH ] Recovered Inside Diameter (Max) (Leg) : 23 MM  [.91 INCH ] Recovered Wall Thickness (Max) (Body) : 4 MM  [.16 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.1 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Contaminated Water, Salt Water, Moisture, Weathering, Rain Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2.5:1

Configuration Features


  • Number of Branches : 4

Dimensions


  • Body Length : 90 MM  [3.54 INCH ]
  • Compatible Cable Diameter - Body (Max) : 154 MM  [6.05 INCH ]
  • Compatible Cable Diameter - Body (Min) : 60 MM  [2.35 INCH ]
  • Compatible Cable Diameter - Leg (Max) : 38 MM  [1.5 INCH ]
  • Compatible Cable Diameter - Leg (Min) : 23 MM  [.9 INCH ]
  • Expanded Inside Diameter (Min) (Body) : 170 MM  [6.69 INCH ]
  • Expanded Inside Diameter (Min) (Leg) : 50 MM  [1.97 INCH ]
  • Leg Length : 65 MM  [2.56 INCH ]
  • Overall Product Length : 255 MM  [10.04 INCH ]
  • Recovered Inside Diameter (Max) (Body) : 60 MM  [2.36 INCH ]
  • Recovered Inside Diameter (Max) (Leg) : 23 MM  [.91 INCH ]
  • Recovered Wall Thickness (Max) (Body) : 4 MM  [.16 INCH ]
  • Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.1 INCH ]
  • Wall Thickness : Thick/Heavy

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Resistance : Against Mechanical Impact
  • Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Quantity : 3

Product Availability


  • Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Spiral, Planar
  • Installation Technology : Heat Shrink
  • Wall Style (Excluding Adhesive) : Single

Usage Conditions


  • Environmental Resistance : Contaminated Water, Salt Water, Moisture, Weathering, Rain
  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Transformer Oil, Hydrocarbons
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 642409-000
Product Name Power Cable Breakouts
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 068088-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Cable Transitions & Breakouts - 055566-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 062386-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 053425-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details