Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Aviation Fuel, Water, Hydraulic Fluid, Lubricating Oil Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1
Dimensions Cut Length : 1220 MM [48.031 INCH ] Expanded Inside Diameter (Min) : 6.35 MM [.25 INCH ] Recovered Inside Diameter (Max) : 2.03 MM [.08 INCH ] Recovered Wall Thickness (Nominal) : 1.19 MM [.047 INCH ] Recovered Wall Thickness (Tolerance) : .3 MM [.012 INCH ]
Electrical Characteristics Voltage (Max) (KV) : .6
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Stick
Product Availability Applicable Region : Global
Product Type Features Product Family : SCL Wall Type : Dual
Usage Conditions Fluid Resistance : Moisture/Splash Protection/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Vibration, Strain Relief, Abrasion, Fluids Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 125
Body Features
- Flexibility : Semi-Rigid
- Fluid Type : Brake Fluid, Aviation Fuel, Water, Hydraulic Fluid, Lubricating Oil
- Primary Product Color : Red
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 3:1
Dimensions
- Cut Length : 1220 MM [48.031 INCH ]
- Expanded Inside Diameter (Min) : 6.35 MM [.25 INCH ]
- Recovered Inside Diameter (Max) : 2.03 MM [.08 INCH ]
- Recovered Wall Thickness (Nominal) : 1.19 MM [.047 INCH ]
- Recovered Wall Thickness (Tolerance) : .3 MM [.012 INCH ]
Electrical Characteristics
Other
- Meets Low Outgassing Requirements : No
- Product Source : US
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Product Family : SCL
- Wall Type : Dual
Usage Conditions
- Fluid Resistance : Moisture/Splash Protection/Spray Protection, Splash Protection
- Heat Shrink Tubing Flammability : Non-Flame-Retardant
- Heat Shrink Tubing Resistance : Mechanical Damage, Vibration, Strain Relief, Abrasion, Fluids
- Operating Temperature Range (DEGC) : -55 - 110
- Recovery Temperature (DEGC) : 135
- Shrink Temperature (Min) (DEGC) : 125