Body Features Body Material : Brass/Beryllium Copper Body Plating Material : Nickel Cable Connector Orientation : Straight
Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel
Dimensions Panel Thickness (Recommended) : 3.2 MM [.126 INCH ] RF Connector Mated Outer Diameter (Approximate) : 16.26 MM [.64 INCH ]
Electrical Characteristics Impedance (OHM) : 75
Other Coupling Nut Base Material : Brass Dielectric Material : PTFE
Packaging Features Packaging Method : Box
Product Type Features Compatible With RF Cable Type : RG 6, RG 11, RG 144, RG 59, RG 12, RG 216 Connector & Contact Terminates To : Wire & Cable RF Connector Style : Jack RF Interface : TNC
Termination Features Termination Method to Wire & Cable : Solder
Body Features
- Body Material : Brass/Beryllium Copper
- Body Plating Material : Nickel
- Cable Connector Orientation : Straight
Contact Features
- RF Connector Center Contact Material : Brass
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Underplating Material : Nickel
Dimensions
- Panel Thickness (Recommended) : 3.2 MM [.126 INCH ]
- RF Connector Mated Outer Diameter (Approximate) : 16.26 MM [.64 INCH ]
Electrical Characteristics
Other
- Coupling Nut Base Material : Brass
- Dielectric Material : PTFE
Packaging Features
Product Type Features
- Compatible With RF Cable Type : RG 6, RG 11, RG 144, RG 59, RG 12, RG 216
- Connector & Contact Terminates To : Wire & Cable
- RF Connector Style : Jack
- RF Interface : TNC
Termination Features
- Termination Method to Wire & Cable : Solder