TE Connectivity SolderSleeve Shield Terminators 642145N006

Description
Configuration Features Pre-Installed Lead : No Dimensions Dielectric Outside Diameter (Max) : 2.65 MM  [.105 INCH ] Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ] Jacket Outside Diameter : 2.65 MM  [.105 INCH ] Overall Length : 16.5 MM  [.65 INCH ] Recovered Inside Diameter (Max) : 1.4 MM  [.055 INCH ] Shield Outside Diameter (Min) : 1.4 MM  [.055 INCH ] Industry Standards Government Qualified : Yes MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519 Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Dielectric Outside Diameter (Max) : 2.65 MM  [.105 INCH ] Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ] Jacket Outside Diameter : 2.65 MM  [.105 INCH ] Overall Length : 16.5 MM  [.65 INCH ] Recovered Inside Diameter (Max) : 1.4 MM  [.055 INCH ] Shield Outside Diameter (Min) : 1.4 MM  [.055 INCH ] Industry Standards Government Qualified : Yes MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519 Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 642145N006 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
642145N006
SolderSleeve Shield Terminators 642145N006
Configuration Features Pre-Installed Lead : No Dimensions Dielectric Outside Diameter (Max) : 2.65 MM  [.105 INCH ] Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ] Jacket Outside Diameter : 2.65 MM  [.105 INCH ] Overall Length : 16.5 MM  [.65 INCH ] Recovered Inside Diameter (Max) : 1.4 MM  [.055 INCH ] Shield Outside Diameter (Min) : 1.4 MM  [.055 INCH ] Industry Standards Government Qualified : Yes MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519 Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Dielectric Outside Diameter (Max) : 2.65 MM  [.105 INCH ]
  • Expanded Inside Diameter (Min) : 2.67 MM  [.105 INCH ]
  • Jacket Outside Diameter : 2.65 MM  [.105 INCH ]
  • Overall Length : 16.5 MM  [.65 INCH ]
  • Recovered Inside Diameter (Max) : 1.4 MM  [.055 INCH ]
  • Shield Outside Diameter (Min) : 1.4 MM  [.055 INCH ]

Industry Standards


  • Government Qualified : Yes
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator
  • Splice Type : Shield Terminator
  • Temperature Indicator : Yes
  • Temperature Indicator Type : Thermochromic

Termination Features


  • Termination Method : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
  • Resistance Properties : Immersion Protection
  • Wire Temperature (Max) (DEGC) : 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 642145N006
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 064743-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Coax Cable Termination - 292151-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
Power Cable Terminations - 065211-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 263641-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details