TE Connectivity Headers, Male Pins 641976-1

Description
"Connector Header Through Hole 15 position 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 15 position 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A25239-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A25239-ND
Headers, Male Pins A25239-ND
"Connector Header Through Hole 15 position 0.250"" (6.35mm)"

"Connector Header Through Hole 15 position 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
316-641976-1
19A 600V Electronic Connector 316-641976-1
15 Pos Power Connector, Wire-to-Board, 19A, 600V, Male Pin, Tin Product overview: 641976-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641976-1 can be used for catalog matching and distributor lookup.

15 Pos Power Connector, Wire-to-Board, 19A, 600V, Male Pin, Tin Product overview: 641976-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641976-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Conn, Header, 15Pos, 3Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity - 90F4967 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Header, 15Pos, 3Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity
90F4967
Power Conn, Header, 15Pos, 3Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity 90F4967
POWER CONN, HEADER, 15POS, 3ROW, 6.35MM; No. of Contacts:15Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Header RoHS Compliant: Yes

POWER CONN, HEADER, 15POS, 3ROW, 6.35MM; No. of Contacts:15Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A25239-ND 316-641976-1 90F4967
Product Name Headers, Male Pins 19A 600V Electronic Connector Power Conn, Header, 15Pos, 3Row, 6.35Mm; No. Of Contacts Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole PCB Mount
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data