TE Connectivity Headers, Male Pins 641975-1

Description
"Connector Header Through Hole 15 position 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 15 position 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A25298-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A25298-ND
Headers, Male Pins A25298-ND
"Connector Header Through Hole 15 position 0.250"" (6.35mm)"

"Connector Header Through Hole 15 position 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
316-641975-1
19A 600V Electronic Connector 316-641975-1
15 Pos Male Pin Header, 19A, 600V, Wire-to-Board, Straight Product overview: 641975-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641975-1 can be used for catalog matching and distributor lookup.

15 Pos Male Pin Header, 19A, 600V, Wire-to-Board, Straight Product overview: 641975-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641975-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug & Socket Connector, Header, 15 Position 6.35Mm; Connector Systems Amp - Te Connectivity - 67C2672 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 15 Position 6.35Mm; Connector Systems Amp - Te Connectivity
67C2672
Plug & Socket Connector, Header, 15 Position 6.35Mm; Connector Systems Amp - Te Connectivity 67C2672
PLUG & SOCKET CONNECTOR, HEADER, 15 POSITION 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 15 POSITION 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A25298-ND 316-641975-1 67C2672
Product Name Headers, Male Pins 19A 600V Electronic Connector Plug & Socket Connector, Header, 15 Position 6.35Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 600 volts 600 volts
Current Rating 12.0 amps 19.0 amps
Unlock Full Specs
to access all available technical data