TE Connectivity Headers, Male Pins 641974-1

Description
"Connector Header Through Hole 12 position 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 12 position 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A25238-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A25238-ND
Headers, Male Pins A25238-ND
"Connector Header Through Hole 12 position 0.250"" (6.35mm)"

"Connector Header Through Hole 12 position 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 12A 600V Electronic Connector
316-641974-1
Through-Hole 12A 600V Electronic Connector 316-641974-1
12A 600V Wire-to-Board Male Pin Power Connector, 12 Pos, Through Hole Product overview: 641974-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641974-1 can be used for catalog matching and distributor lookup.

12A 600V Wire-to-Board Male Pin Power Connector, 12 Pos, Through Hole Product overview: 641974-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641974-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN HEADER 12POS VERT .250 TIN - 792-641974-1 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER 12POS VERT .250 TIN
792-641974-1
CONN HEADER 12POS VERT .250 TIN 792-641974-1
CONN HEADER 12POS VERT .250 TIN

CONN HEADER 12POS VERT .250 TIN

Supplier's Site
Conn, Header, 12Pos, 3Row, 6.35Mm; Connector Systems Amp - Te Connectivity - 70AH0655 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 12Pos, 3Row, 6.35Mm; Connector Systems Amp - Te Connectivity
70AH0655
Conn, Header, 12Pos, 3Row, 6.35Mm; Connector Systems Amp - Te Connectivity 70AH0655
CONN, HEADER, 12POS, 3ROW, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes

CONN, HEADER, 12POS, 3ROW, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:Universal MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25238-ND 316-641974-1 792-641974-1 70AH0655
Product Name Headers, Male Pins Through-Hole 12A 600V Electronic Connector CONN HEADER 12POS VERT .250 TIN Conn, Header, 12Pos, 3Row, 6.35Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole Through Hole
Voltage Rating 600 volts 600 volts 600 volts
Current Rating 12.0 amps 19.0 amps 19.0 amps
Unlock Full Specs
to access all available technical data