12A 600V Wire-to-Board Male Pin Power Connector, Natural Product overview: 641973-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641973-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 12 position 0.250"" (6.35mm)"
CONN HEADER 12POS VERT .250 GOLD
PLUG & SOCKET CONNECTOR, PLUG, 12 POSITION, 6.35MM; Connector Systems:Wire-to-Boar
12P UMNL PIN HDR ASSY V2 NATL ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-641973-1 | A25297-ND | 792-641973-1 | 34B1064 | 96AC6900 |
| Product Name | 12A 600V Electronic Connector | Headers, Male Pins | CONN HEADER 12POS VERT .250 GOLD | Plug & Socket Connector, Plug, 12 Position, 6.35Mm; Connector Systems Amp - Te Connectivity | 12P Umnl Pin Hdr Assy V2 Natl Rohs Compliant Amp - Te Connectivity |
| Gender | Male / Plug | ||||
| Termination | Solder | Solder | Through Hole Straight | ||
| Voltage Rating | 600 volts | 600 volts | 600 volts | ||
| Current Rating | 19.0 amps | 12.0 amps | 19.0 amps |