TE Connectivity Headers, Male Pins 641972-1

Description
"Connector Header Through Hole 9 position 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 9 position 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A25236-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A25236-ND
Headers, Male Pins A25236-ND
"Connector Header Through Hole 9 position 0.250"" (6.35mm)"

"Connector Header Through Hole 9 position 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 600V 19A Electronic Connector
316-641972-1
Through-Hole 600V 19A Electronic Connector 316-641972-1
9 Pos 600V 19A Wire-to-Board Power Connector, Male Pin, Through Hole Product overview: 641972-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 19A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 600V, 19A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641972-1 can be used for catalog matching and distributor lookup.

9 Pos 600V 19A Wire-to-Board Power Connector, Male Pin, Through Hole Product overview: 641972-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 19A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 600V, 19A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641972-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 641972-1 - 1006670-641972-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 641972-1
1006670-641972-1
Rectangular Connectors - 641972-1 1006670-641972-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1006670-641972-1 Packaging: Bulk Number of Positions: 9 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Locking Ramp Voltage Rating: 600VAC Current Rating: 12A Material Flammability Rating: UL94 V-0 Applications: General Purpose Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.250" (6.35mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: White Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.250" (6.35mm) Contact Length - Post: 0.155" (3.94mm) Insulation Height: 0.550" (13.97mm) Contact Shape: Circular Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1006670-641972-1
Packaging: Bulk
Number of Positions: 9
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Fastening Type: Locking Ramp
Voltage Rating: 600VAC
Current Rating: 12A
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Mounting: Through Hole
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.250" (6.35mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: White
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.250" (6.35mm)
Contact Length - Post: 0.155" (3.94mm)
Insulation Height: 0.550" (13.97mm)
Contact Shape: Circular
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Plug & Socket Connector, Header, 9 Position, 6.35Mm; Connector Systems Amp - Te Connectivity - 34B1063 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 9 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
34B1063
Plug & Socket Connector, Header, 9 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 34B1063
PLUG & SOCKET CONNECTOR, HEADER, 9 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Connector Mounting:Through Hole Mount; Product Range:MATE-N-LOK Series RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 9 POSITION, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Connector Mounting:Through Hole Mount; Product Range:MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site
09P Umnl Pin Hdr Assy 94Vo Amp - Te Connectivity - 77AC0238 - Newark, An Avnet Company
Chicago, IL, United States
09P Umnl Pin Hdr Assy 94Vo Amp - Te Connectivity
77AC0238
09P Umnl Pin Hdr Assy 94Vo Amp - Te Connectivity 77AC0238
09P UMNL PIN HDR ASSY 94VO

09P UMNL PIN HDR ASSY 94VO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25236-ND 316-641972-1 1006670-641972-1 34B1063 77AC0238
Product Name Headers, Male Pins Through-Hole 600V 19A Electronic Connector Rectangular Connectors - 641972-1 Plug & Socket Connector, Header, 9 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 09P Umnl Pin Hdr Assy 94Vo Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector
Mounting Through Hole Through Hole Through Hole Mount
Voltage Rating 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data