"Connector Header Through Hole 9 position 0.250"" (6.35mm)"
9 Pos Power Connector, 12A, 600V, Wire-to-Board, Pin Header Product overview: 641971-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641971-1 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: Powertap II
Product Status: Obsolete
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Row Spacing - Mating: 0.050" (1.27mm)
Mounting Type: Fixed
Shrouding: Unshrouded
Fastening Type: Spring Lock
Insulation Height: 0.228" (5.80mm)
PLUG & SOCKET CONNECTOR, HEADER, 9 POSITION, 6.35MM; Connector Systems:Wire-to-Boar
09P UMNL PIN HDR ASSY V2 NATL ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25296-ND | 316-641971-1 | 90F4965 | 82AC1851 | |
| Product Name | Headers, Male Pins | 12A 600V Electronic Connector | Connectors,Interconnects | Plug & Socket Connector, Header, 9 Position, 6.35Mm; Connector Systems Amp - Te Connectivity | 09P Umnl Pin Hdr Assy V2 Natl Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | |||
| Mounting | Through Hole | Fixed | |||
| Voltage Rating | 600 volts | 600 volts | |||
| Current Rating | 12.0 amps | 19.0 amps |