TE Connectivity Headers, Male Pins 641970-1

Description
"Connector Header Through Hole 6 position 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 6 position 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A25234-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A25234-ND
Headers, Male Pins A25234-ND
"Connector Header Through Hole 6 position 0.250"" (6.35mm)"

"Connector Header Through Hole 6 position 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 19A 600V Electronic Connector
316-641970-1
Through-Hole 19A 600V Electronic Connector 316-641970-1
6 Pos Power Connector, Wire-to-Board, 19A, 600V, Through Hole, Straight Product overview: 641970-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641970-1 can be used for catalog matching and distributor lookup.

6 Pos Power Connector, Wire-to-Board, 19A, 600V, Through Hole, Straight Product overview: 641970-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641970-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug & Socket Connector, Header, 6 Position, 6.35Mm; No. Of Contacts Amp - Te Connectivity - 66F3312 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 6 Position, 6.35Mm; No. Of Contacts Amp - Te Connectivity
66F3312
Plug & Socket Connector, Header, 6 Position, 6.35Mm; No. Of Contacts Amp - Te Connectivity 66F3312
PLUG & SOCKET CONNECTOR, HEADER, 6 POSITION, 6.35MM; No. of Contacts:6Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:6.35mm RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 6 POSITION, 6.35MM; No. of Contacts:6Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole Straight; Pitch Spacing:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A25234-ND 316-641970-1 66F3312
Product Name Headers, Male Pins Through-Hole 19A 600V Electronic Connector Plug & Socket Connector, Header, 6 Position, 6.35Mm; No. Of Contacts Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole PCB Mount
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data