TE Connectivity Plug & Socket Connector, Plug, 4 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 641968-1.

Description
PLUG & SOCKET CONNECTOR, PLUG, 4 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes
Description
PLUG & SOCKET CONNECTOR, PLUG, 4 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Plug, 4 Position, 6.35Mm; Connector Systems Amp - Te Connectivity - 29AC0749 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 4 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
29AC0749
Plug & Socket Connector, Plug, 4 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 29AC0749
PLUG & SOCKET CONNECTOR, PLUG, 4 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 4 POSITION, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0749
Product Name Plug & Socket Connector, Plug, 4 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Contacts - 1317G16 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers