TE Connectivity Headers, Male Pins 641967-1

Description
"Connector Header Through Hole 4 position 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 4 position 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A25290-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A25290-ND
Headers, Male Pins A25290-ND
"Connector Header Through Hole 4 position 0.250"" (6.35mm)"

"Connector Header Through Hole 4 position 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
12A 600V Electronic Connector
316-641967-1
12A 600V Electronic Connector 316-641967-1
4 Pos Power Connector, 12A, 600V, Straight, Solder, Thru-Hole Product overview: 641967-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641967-1 can be used for catalog matching and distributor lookup.

4 Pos Power Connector, 12A, 600V, Straight, Solder, Thru-Hole Product overview: 641967-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641967-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug & Socket Connector, Plug, 4 Position, 6.35Mm; Connector Systems Amp - Te Connectivity - 90F4343 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 4 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
90F4343
Plug & Socket Connector, Plug, 4 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 90F4343
PLUG & SOCKET CONNECTOR, PLUG, 4 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 4 POSITION, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A25290-ND 316-641967-1 90F4343
Product Name Headers, Male Pins 12A 600V Electronic Connector Plug & Socket Connector, Plug, 4 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 600 volts 600 volts
Current Rating 12.0 amps 19.0 amps
Unlock Full Specs
to access all available technical data