TE Connectivity No. Of Contacts Amp - Te Connectivity 641966-1.

Description
No. of Contacts:3Contacts; Product Range:MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Header; Contact Gender:Pin; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
No. of Contacts:3Contacts; Product Range:MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Header; Contact Gender:Pin; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 26AC8486 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
26AC8486
No. Of Contacts Amp - Te Connectivity 26AC8486
No. of Contacts:3Contacts; Product Range:MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Header; Contact Gender:Pin; Contact Material:Phosphor Bronze RoHS Compliant: Yes

No. of Contacts:3Contacts; Product Range:MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Header; Contact Gender:Pin; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8486
Product Name No. Of Contacts Amp - Te Connectivity
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products