TE Connectivity 641966-1 PCB Header
TE Connectivity 641966-1 PCB Header
"Connector Header Through Hole 3 position 0.250"" (6.35mm)"
3 Pos Power Connector, Wire-to-Board, 19A, 600V, Pin Header, UL94 V-0 Product overview: 641966-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641966-1 can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 6801919 | 6801919P | A25231-ND | 316-641966-1 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | 19A 600V Electronic Connector |
| Connector Type | Wire to Board Connector | Header Connector; Header | ||
| Geometry | Straight; Straight | Straight | ||
| Termination | Solder | Solder | ||
| Mounting | Through hole | Through Hole |