"Connector Header Through Hole 3 position 0.250"" (6.35mm)"
3 Pos Power Connector, 12A, 600V, Wire-to-Board, Tin, Through Hole, Natural Product overview: 641965-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641965-1 can be used for catalog matching and distributor lookup.
PLUG & SOCKET CONNECTOR, HEADER, 3 POSITION, 6.35MM; No. of Contacts:3Contacts; Product Range:Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:6.35mm; Gender:Plug RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25289-ND | 316-641965-1 | 90F4340 |
| Product Name | Headers, Male Pins | Through-Hole 12A 600V Electronic Connector | Plug & Socket Connector, Header, 3 Position, 6.35Mm; No. Of Contacts Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | PCB Mount | |
| Voltage Rating | 600 volts | 600 volts | |
| Current Rating | 12.0 amps | 19.0 amps |