Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 16-VFQFN, 16-MLF
Product Status: Preliminary
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Shrouding: Unshrouded
Contact Length - Post: 0.102" (2.60mm)
Insulation Height: 0.228" (5.80mm)
Contact Material: Phosphor Bronze
2 Pos Power Connector, 19A, 600V, Straight, Solder, Thru-Hole Product overview: 641964-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641964-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 2 position 0.250"" (6.35mm)"
CONN HEADER VERT 2POS 6.35MM
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, 6.35MM; Connector Systems:Wire-to-Boar
02P UMNL PIN HDR ASSY POL 94VO ROHS COMPLIANT: YES
CONNECTOR, PLUG, 2POS, 6.35MM, PCB; Product Range:Universal MATE-N-LOK Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:6.35mm; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount; RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-641964-1 | A25230-ND | 641964-1 | 792-641964-1 | 66F3069 | 82AC1850 | 18AH0408 | |
| Product Name | Connectors,Interconnects | 19A 600V Electronic Connector | Headers, Male Pins | Connectors | CONN HEADER VERT 2POS 6.35MM | Plug & Socket Connector, Plug, 2 Position, 6.35Mm; Connector Systems Amp - Te Connectivity | 02P Umnl Pin Hdr Assy Pol 94Vo Rohs Compliant Amp - Te Connectivity | Connector, Plug, 2Pos, 6.35Mm, Pcb; Product Range Amp - Te Connectivity |
| Gender | Male / Plug | Male / Plug | ||||||
| Termination | Solder | Solder | Through Hole Straight | Through Hole | ||||
| Voltage Rating | 600 volts | 600 volts | 600 volts | |||||
| Current Rating | 19.0 amps | 12.0 amps | 12.0 amps |