TE Connectivity PCB Headers & Receptacles 641937-3

Description
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Selectively Loaded Number of Columns : 3 Number of Loaded Positions : 2 Number of Positions : 3 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 14.24 Contact Layout : Inline Contact Mating Area Length : 10.16 MM  [.4 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Shape & Form : Square Contact Size : 1.14mm Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Square Post Dimension : 1.14 MM  [.045 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 10.79 MM  [.425 INCH ] Connector Length : 11.89 MM  [.468 INCH ] Connector Width : 7.62 MM  [.3 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Thermoplastic Polyester GF Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Friction Lock PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Other Number of Blocked Positions : 1 Position Locations Omitted : 1 Packaging Features Packaging Method : Bag Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Partially Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : 1.14 MM  [.045 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Selectively Loaded Number of Columns : 3 Number of Loaded Positions : 2 Number of Positions : 3 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 14.24 Contact Layout : Inline Contact Mating Area Length : 10.16 MM  [.4 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Shape & Form : Square Contact Size : 1.14mm Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Square Post Dimension : 1.14 MM  [.045 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 10.79 MM  [.425 INCH ] Connector Length : 11.89 MM  [.468 INCH ] Connector Width : 7.62 MM  [.3 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Thermoplastic Polyester GF Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Friction Lock PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Other Number of Blocked Positions : 1 Position Locations Omitted : 1 Packaging Features Packaging Method : Bag Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Partially Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : 1.14 MM  [.045 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 641937-3 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
641937-3
PCB Headers & Receptacles 641937-3
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Selectively Loaded Number of Columns : 3 Number of Loaded Positions : 2 Number of Positions : 3 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 14.24 Contact Layout : Inline Contact Mating Area Length : 10.16 MM  [.4 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Contact Shape & Form : Square Contact Size : 1.14mm Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Square Post Dimension : 1.14 MM  [.045 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 10.79 MM  [.425 INCH ] Connector Length : 11.89 MM  [.468 INCH ] Connector Width : 7.62 MM  [.3 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Thermoplastic Polyester GF Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Friction Lock PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Other Number of Blocked Positions : 1 Position Locations Omitted : 1 Packaging Features Packaging Method : Bag Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Partially Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : 1.14 MM  [.045 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Connector Contact Load Condition : Selectively Loaded
  • Number of Columns : 3
  • Number of Loaded Positions : 2
  • Number of Positions : 3
  • Number of Power Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 14.24
  • Contact Layout : Inline
  • Contact Mating Area Length : 10.16 MM  [.4 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Contact Shape & Form : Square
  • Contact Size : 1.14mm
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Square Post Dimension : 1.14 MM  [.045 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 10.79 MM  [.425 INCH ]
  • Connector Length : 11.89 MM  [.468 INCH ]
  • Connector Width : 7.62 MM  [.3 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Thermoplastic Polyester GF
  • Mating Entry Location : Top

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Friction Lock
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Other


  • Number of Blocked Positions : 1
  • Position Locations Omitted : 1

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 3000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Partially Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : 1.14 MM  [.045 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 641937-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
641937-3
Headers & Wire Housings 641937-3
03P MTA156 HDR ASSY SQ W/O#1

03P MTA156 HDR ASSY SQ W/O#1

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
641937-3
Headers & Wire Housings 641937-3
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 641937-3 641937-3
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting Through-Hole; Board Mount
Voltage Rating 600 volts
Current Rating 14.24 amps
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102394-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102394-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102898-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103185-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details