TE Connectivity Headers, Male Pins 641936-6

Description
"Connector Header Through Hole 9 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 9 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 641936-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
641936-6-ND
Headers, Male Pins 641936-6-ND
"Connector Header Through Hole 9 position 0.156"" (3.96mm)"

"Connector Header Through Hole 9 position 0.156"" (3.96mm)"

Buy Now Datasheet
Rectangular Connectors - 641936-6 - 1006669-641936-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 641936-6
1006669-641936-6
Rectangular Connectors - 641936-6 1006669-641936-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1006669-641936-6 Packaging: Bulk Number of Positions: 9 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: 8 Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Voltage Rating: 600VAC Current Rating: Varies by Wire Gauge Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial Mounting: Through Hole Insulation Material: Thermoplastic, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.156" (3.96mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.125" (3.18mm) Overall Contact Length: 0.650" (16.51mm) Insulation Height: 0.425" (10.80mm) Contact Shape: Square Temperature Range - Operating: -55°C to 105°C Contact Length - Mating: 0.400" (10.16mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1006669-641936-6
Packaging: Bulk
Number of Positions: 9
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: 8
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Voltage Rating: 600VAC
Current Rating: Varies by Wire Gauge
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial
Mounting: Through Hole
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.156" (3.96mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.125" (3.18mm)
Overall Contact Length: 0.650" (16.51mm)
Insulation Height: 0.425" (10.80mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 105°C
Contact Length - Mating: 0.400" (10.16mm)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
7A 600V Electronic Connector
316-641936-6
7A 600V Electronic Connector 316-641936-6
Wire-to-Board Header, 9 Pos, 7A, 600V, Tin, Thru-Hole Product overview: 641936-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641936-6 can be used for catalog matching and distributor lookup.

Wire-to-Board Header, 9 Pos, 7A, 600V, Tin, Thru-Hole Product overview: 641936-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641936-6 can be used for catalog matching and distributor lookup.

Supplier's Site
09P Mta156 Hdr Assy F/l W/o#8 Amp - Te Connectivity - 77AC0229 - Newark, An Avnet Company
Chicago, IL, United States
09P Mta156 Hdr Assy F/l W/o#8 Amp - Te Connectivity
77AC0229
09P Mta156 Hdr Assy F/l W/o#8 Amp - Te Connectivity 77AC0229
09P MTA156 HDR ASSY F/L W/O#8

09P MTA156 HDR ASSY F/L W/O#8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 641936-6-ND 1006669-641936-6 316-641936-6 77AC0229
Product Name Headers, Male Pins Rectangular Connectors - 641936-6 7A 600V Electronic Connector 09P Mta156 Hdr Assy F/l W/o#8 Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Voltage Rating 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data