TE Connectivity Rectangular Connectors - 641832-1 641832-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197900-641832-1 Packaging: Bulk Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Voltage Rating: 600VAC Current Rating: 12A Material Flammability Rating: UL94 V-2 Applications: General Purpose Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.250" (6.35mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: White Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.155" (3.94mm) Insulation Height: 0.550" (13.97mm) Contact Shape: Circular Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197900-641832-1 Packaging: Bulk Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Voltage Rating: 600VAC Current Rating: 12A Material Flammability Rating: UL94 V-2 Applications: General Purpose Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.250" (6.35mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: White Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.155" (3.94mm) Insulation Height: 0.550" (13.97mm) Contact Shape: Circular Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 641832-1 - 197900-641832-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 641832-1
197900-641832-1
Rectangular Connectors - 641832-1 197900-641832-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197900-641832-1 Packaging: Bulk Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Voltage Rating: 600VAC Current Rating: 12A Material Flammability Rating: UL94 V-2 Applications: General Purpose Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.250" (6.35mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: White Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.155" (3.94mm) Insulation Height: 0.550" (13.97mm) Contact Shape: Circular Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 197900-641832-1
Packaging: Bulk
Number of Positions: 6
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Voltage Rating: 600VAC
Current Rating: 12A
Material Flammability Rating: UL94 V-2
Applications: General Purpose
Mounting: Through Hole
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.250" (6.35mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: White
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.155" (3.94mm)
Insulation Height: 0.550" (13.97mm)
Contact Shape: Circular
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
12A 600V Electronic Connector
316-641832-1
12A 600V Electronic Connector 316-641832-1
6 Pos Power Connector, 12A, 600V, Wire-to-Board, Male Pin, Tin Product overview: 641832-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641832-1 can be used for catalog matching and distributor lookup.

6 Pos Power Connector, 12A, 600V, Wire-to-Board, Male Pin, Tin Product overview: 641832-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-641832-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A14319-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A14319-ND
Headers, Male Pins A14319-ND
"Connector Header Through Hole 6 position 0.250"" (6.35mm)"

"Connector Header Through Hole 6 position 0.250"" (6.35mm)"

Buy Now Datasheet
Header; Soft Shell; Universal MATE-N-LOK; Natural; Nylon; 6; UL 94V-2 - 70083562 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header; Soft Shell; Universal MATE-N-LOK; Natural; Nylon; 6; UL 94V-2
70083562
Header; Soft Shell; Universal MATE-N-LOK; Natural; Nylon; 6; UL 94V-2 70083562
Soft Shell Connector, 600 VAC Voltage Phosphor bronze contact material AMP brand Nylon housing material.

Soft Shell Connector, 600 VAC Voltage

  • Phosphor bronze contact material
  • AMP brand
    Nylon housing material.
Supplier's Site
Plug & Socket Connector, Header, 6 Position, 6.35Mm; Connector Systems Amp - Te Connectivity - 90F4389 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 6 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
90F4389
Plug & Socket Connector, Header, 6 Position, 6.35Mm; Connector Systems Amp - Te Connectivity 90F4389
PLUG & SOCKET CONNECTOR, HEADER, 6 POSITION, 6.35MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 6 POSITION, 6.35MM; Connector Systems:Wire-to-Board; Pitch Spacing:6.35mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 197900-641832-1 316-641832-1 A14319-ND 70083562 90F4389
Product Name Rectangular Connectors - 641832-1 12A 600V Electronic Connector Headers, Male Pins Header; Soft Shell; Universal MATE-N-LOK; Natural; Nylon; 6; UL 94V-2 Plug & Socket Connector, Header, 6 Position, 6.35Mm; Connector Systems Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector
Termination Solder Solder Through Hole Straight
Mounting Through Hole Through Hole
Voltage Rating 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data